A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as nozzle numbers and are equivalent to the nozzle capacity in GPM at 4000 PSI.
A variety of lance styles, lengths and materials are available, each with a ventilated insulator for operator comfort and safety. Choose from a number of nozzle types, including:
Product Range:
Up to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles)
Typical Usage:
Use on portable pressure washers or any type of pressure washing unit.
Materials:
Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.
| Cat Pumps - High Pressure Pumps & Systems | |
|---|---|
| Product Category | Nozzles |
| Product Number | 7625.6 |
| Product Name | Industrial Duty Rotating Nozzle with Ceramic Insert |
| Media | Water |
| Application | Cleaning |
| Flow | 192 to 342 GPH (202 to 360 ml/sec) |
| Maximum Pressure | 1200 to 3650 psi (845 to 2569 m H2O) |
| Pattern | Stream |