Cat Pumps - High Pressure Pumps & Systems Industrial Duty Rotating Nozzle with Ceramic Insert 7625.45

Description
A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as nozzle numbers and are equivalent to the nozzle capacity in GPM at 4000 PSI. A variety of lance styles, lengths and materials are available, each with a ventilated insulator for operator comfort and safety. Choose from a number of nozzle types, including: Change over Adjustable Rotating Turbo Thread-in Product Range: Up to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles) Typical Usage: Use on portable pressure washers or any type of pressure washing unit. Materials: Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.
Datasheet
Description
A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as nozzle numbers and are equivalent to the nozzle capacity in GPM at 4000 PSI. A variety of lance styles, lengths and materials are available, each with a ventilated insulator for operator comfort and safety. Choose from a number of nozzle types, including: Change over Adjustable Rotating Turbo Thread-in Product Range: Up to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles) Typical Usage: Use on portable pressure washers or any type of pressure washing unit. Materials: Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Duty Rotating Nozzle with Ceramic Insert - 7625.45 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Industrial Duty Rotating Nozzle with Ceramic Insert
7625.45
Industrial Duty Rotating Nozzle with Ceramic Insert 7625.45
A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as nozzle numbers and are equivalent to the nozzle capacity in GPM at 4000 PSI. A variety of lance styles, lengths and materials are available, each with a ventilated insulator for operator comfort and safety. Choose from a number of nozzle types, including: Change over Adjustable Rotating Turbo Thread-in Product Range: Up to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles) Typical Usage: Use on portable pressure washers or any type of pressure washing unit. Materials: Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.

A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as nozzle numbers and are equivalent to the nozzle capacity in GPM at 4000 PSI.

A variety of lance styles, lengths and materials are available, each with a ventilated insulator for operator comfort and safety. Choose from a number of nozzle types, including:

  • Change over
  • Adjustable
  • Rotating
  • Turbo
  • Thread-in

Product Range:
Up to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles)

Typical Usage:
Use on portable pressure washers or any type of pressure washing unit.

Materials:
Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Nozzles
Product Number 7625.45
Product Name Industrial Duty Rotating Nozzle with Ceramic Insert
Media Water
Application Cleaning
Flow 144 to 258 GPH (151 to 271 ml/sec)
Maximum Pressure 1200 to 3650 psi (845 to 2569 m H2O)
Pattern Stream
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Mixer Nozzles - 199176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details