An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump’s flow rate and inlet port size.
The filter design allows liquid to flow inside to outside causing sediment to collect inside the removable stainless steel filter screen. A removable bowl permits easy cleaning without removing filter or plumbing.
Product Range:
6 - 100 GPM (suction flow), 10 to 150 GPM (pressurized flow)
Typical Usage:
Use on any pressurized or gravity feed system.
Materials:
White nylon body or clear nylon body, polypropylene body, reinforced composite body, stainless steel mesh screen.
| Cat Pumps - High Pressure Pumps & Systems | |
|---|---|
| Product Category | Strainers |
| Product Number | 7106.6 |
| Product Name | Inlet Filter Providing System Protection from Particles and Debris |
| Strainer Style | Strainer Assembly |
| Strainer Type | TeeType |
| Applications | General Purpose; Water |
| Features | Integral Filter |