Cat Pumps - High Pressure Pumps & Systems Pulse Pump Providing High Pressure Downstream Injection 6305

Description
Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or piston pumps can be found on data sheets for models 6350, 6300, 6305. Existing pumps can easily be retrofitted in the field. Product Range: 1 - 12 GPM, 500 - 3000 PSI Typical Usage: Used for harsh chemical application. Materials: Stainless steel internal components, Hi-Temp seals, Fluorocarbon o-rings.
Datasheet
Description
Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or piston pumps can be found on data sheets for models 6350, 6300, 6305. Existing pumps can easily be retrofitted in the field. Product Range: 1 - 12 GPM, 500 - 3000 PSI Typical Usage: Used for harsh chemical application. Materials: Stainless steel internal components, Hi-Temp seals, Fluorocarbon o-rings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Pump Providing High Pressure Downstream Injection - 6305 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Pulse Pump Providing High Pressure Downstream Injection
6305
Pulse Pump Providing High Pressure Downstream Injection 6305
Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or piston pumps can be found on data sheets for models 6350, 6300, 6305. Existing pumps can easily be retrofitted in the field. Product Range: 1 - 12 GPM, 500 - 3000 PSI Typical Usage: Used for harsh chemical application. Materials: Stainless steel internal components, Hi-Temp seals, Fluorocarbon o-rings.

Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger or piston pumps can be found on data sheets for models 6350, 6300, 6305. Existing pumps can easily be retrofitted in the field.

Product Range:
1 - 12 GPM, 500 - 3000 PSI

Typical Usage:
Used for harsh chemical application.

Materials:
Stainless steel internal components, Hi-Temp seals, Fluorocarbon o-rings.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 6305
Product Name Pulse Pump Providing High Pressure Downstream Injection
Pump Type Injection Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details