Cat Pumps - High Pressure Pumps & Systems Positive Displacement Triplex Piston Pump 621

Description
For over 40 years, Cat Pumps has been providing the longest-lasting reciprocating triplex piston pumps available. This design allows for a cost-effective pump to achieve high efficiency and low pulsation. The design of the piston pump moves the fluid continually in one, smooth forward direction. This allows greater suction capabilities and reduces the risk of cavitation. A wide product range of piston pumps are kept in stock: 0.25 – 60 GPM and 100 – 1,500 PSI. Pumps are available in brass and 304 stainless steel. Cat Pumps’ products are backed up with readily-available inventory, outstanding customer support and a world-wide distribution network.
Datasheet
Description
For over 40 years, Cat Pumps has been providing the longest-lasting reciprocating triplex piston pumps available. This design allows for a cost-effective pump to achieve high efficiency and low pulsation. The design of the piston pump moves the fluid continually in one, smooth forward direction. This allows greater suction capabilities and reduces the risk of cavitation. A wide product range of piston pumps are kept in stock: 0.25 – 60 GPM and 100 – 1,500 PSI. Pumps are available in brass and 304 stainless steel. Cat Pumps’ products are backed up with readily-available inventory, outstanding customer support and a world-wide distribution network.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Displacement Triplex Piston Pump - 621 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Positive Displacement Triplex Piston Pump
621
Positive Displacement Triplex Piston Pump 621
For over 40 years, Cat Pumps has been providing the longest-lasting reciprocating triplex piston pumps available. This design allows for a cost-effective pump to achieve high efficiency and low pulsation. The design of the piston pump moves the fluid continually in one, smooth forward direction. This allows greater suction capabilities and reduces the risk of cavitation. A wide product range of piston pumps are kept in stock: 0.25 – 60 GPM and 100 – 1,500 PSI. Pumps are available in brass and 304 stainless steel. Cat Pumps’ products are backed up with readily-available inventory, outstanding customer support and a world-wide distribution network.

For over 40 years, Cat Pumps has been providing the longest-lasting reciprocating triplex piston pumps available. This design allows for a cost-effective pump to achieve high efficiency and low pulsation. The design of the piston pump moves the fluid continually in one, smooth forward direction. This allows greater suction capabilities and reduces the risk of cavitation.

A wide product range of piston pumps are kept in stock: 0.25 – 60 GPM and 100 – 1,500 PSI. Pumps are available in brass and 304 stainless steel. Cat Pumps’ products are backed up with readily-available inventory, outstanding customer support and a world-wide distribution network.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 621
Product Name Positive Displacement Triplex Piston Pump
Pump Type Piston Plunger Pump (optional feature); Positive Displacement Pump; Triplex Pump
Discharge Pressure 1200.0 psi (844 m of Water)
Liquid Flow 6.000 GPM (22.73 L/min)
Media Temperature -10 to 240 F (-23 to 116 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details
Screw Pumps - POF-PWOF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details