A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk.
Product Range:
Up to 20,000 PSI
Typical Usage:
Used on all high-pressure systems.
Materials:
Brass fitting and bourdon tube with 304 stainless steel case, 316 stainless steel fitting and bourdon tube with 304 stainless steel case.
| Cat Pumps - High Pressure Pumps & Systems | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Number | 6097 |
| Product Name | Stainless Steel Pressure Gauge |
| Type | Dual Scale |
| Working Pressure Range | 0.0 to 3000 psi (0.0 to 2111 m H2O) |
| Connection Size | 0.2500 inch (6.35 mm) |
| Diameter | 2.64 inch (67.06 mm) |
| Operating Temperature | 68 to 180 F (20 to 82 C) |