Cat Pumps - High Pressure Pumps & Systems Pressure Gauge 6086

Description
A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI Typical Usage: Used on all high-pressure systems. Materials: Brass fitting and bourdon tube with 304 stainless steel case, 316 stainless steel fitting and bourdon tube with 304 stainless steel case.
Datasheet
Description
A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI Typical Usage: Used on all high-pressure systems. Materials: Brass fitting and bourdon tube with 304 stainless steel case, 316 stainless steel fitting and bourdon tube with 304 stainless steel case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauge - 6086 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Pressure Gauge
6086
Pressure Gauge 6086
A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk. Product Range: Up to 20,000 PSI Typical Usage: Used on all high-pressure systems. Materials: Brass fitting and bourdon tube with 304 stainless steel case, 316 stainless steel fitting and bourdon tube with 304 stainless steel case.

A Pressure Gauge is used to monitor a pump’s discharge or inlet pressure. They are filled with glycerine for consistent pressure readings and use 1/4” or 1/2” NPTM inlet ports. Sealed stainless steel cases eliminate corrosion risk.

Product Range:
Up to 20,000 PSI

Typical Usage:
Used on all high-pressure systems.

Materials:
Brass fitting and bourdon tube with 304 stainless steel case, 316 stainless steel fitting and bourdon tube with 304 stainless steel case.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Mechanical Pressure Gauges
Product Number 6086
Product Name Pressure Gauge
Type Dual Scale
Working Pressure Range 0.0 to 1500 psi (0.0 to 1056 m H2O)
Connection Size 0.2500 inch (6.35 mm)
Diameter 2.64 inch (67.06 mm)
Operating Temperature 68 to 160 F (20 to 71 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Liquid Filled Pressure and Vacuum Gauge - MPa/Kgcm2 -  - HydraCheck Inc.
Specs
Type Dual Scale
Working Pressure Range 8702 psi (6124 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Alarm, Audible, Low Pressure,10-90 Psig, 1 1/2
Specs
Type Gauge
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
Scale Units pounds per square inch
View Details