Cat Pumps - High Pressure Pumps & Systems Submersible and End-Suction Centrifugal Pump 4K192WT3

Description
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps. There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.
Datasheet
Description
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps. There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible and End-Suction Centrifugal Pump - 4K192WT3 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Submersible and End-Suction Centrifugal Pump
4K192WT3
Submersible and End-Suction Centrifugal Pump 4K192WT3
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps. There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.

Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps.

There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 4K192WT3
Product Name Submersible and End-Suction Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Jet Pump
Discharge Pressure 82.0 psi (57.65 m of Water)
Liquid Flow 250.000 GPM (946.97 L/min)
Media Temperature -10 to 240 F (-23 to 116 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details