Cat Pumps - High Pressure Pumps & Systems Submersible and End-Suction Centrifugal Pump 4K142WT3

Description
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps. There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.
Datasheet
Description
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps. There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible and End-Suction Centrifugal Pump - 4K142WT3 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Submersible and End-Suction Centrifugal Pump
4K142WT3
Submersible and End-Suction Centrifugal Pump 4K142WT3
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps. There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.

Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps.

There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 4K142WT3
Product Name Submersible and End-Suction Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Jet Pump
Discharge Pressure 90.0 psi (63.28 m of Water)
Liquid Flow 153.000 GPM (579.55 L/min)
Media Temperature -10 to 240 F (-23 to 116 C)
Unlock Full Specs
to access all available technical data

Similar Products

Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
Power Pack Pump/Motor Combinations - HE2000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details