Cat Pumps - High Pressure Pumps & Systems Submersible and End-Suction Centrifugal Pump 3K152WT3

Description
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps. There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.
Datasheet
Description
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps. There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible and End-Suction Centrifugal Pump - 3K152WT3 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Submersible and End-Suction Centrifugal Pump
3K152WT3
Submersible and End-Suction Centrifugal Pump 3K152WT3
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps. There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.

Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps.

There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 3K152WT3
Product Name Submersible and End-Suction Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Jet Pump
Discharge Pressure 44.0 psi (30.94 m of Water)
Liquid Flow 63.000 GPM (238.64 L/min)
Media Temperature -10 to 240 F (-23 to 116 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Positive Displacement Pumps - 1254040 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Liquid Flow 0.343 GPM (1.30 L/min)
Media Temperature 68 F (20 C)
View Details
Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details