Cat Pumps - High Pressure Pumps & Systems Positive Displacement Triplex Plunger Pump 3511

Description
Cat Pumps’ product line includes the world’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps’ field-proven dependability, efficiency, durability and versatility give users the best value for the dollar. Cat Pumps’ plunger pumps are more efficient than other types of pumps, sometimes offering greater than 50% improvement. With highly-efficient pumps and proven dependability, Cat Pumps’ products are utilized world-wide in thousands of applications. A wide product range of plunger pumps are kept in stock: 0.13 – 240 GPM and 100 – 10,000 PSI. Pumps are available in brass, nickel aluminum bronze, 316 stainless steel and duplex stainless steel. Cat Pumps’ products are backed up with readily-available inventory, outstanding customer support and a world-wide distribution network.
Datasheet
Description
Cat Pumps’ product line includes the world’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps’ field-proven dependability, efficiency, durability and versatility give users the best value for the dollar. Cat Pumps’ plunger pumps are more efficient than other types of pumps, sometimes offering greater than 50% improvement. With highly-efficient pumps and proven dependability, Cat Pumps’ products are utilized world-wide in thousands of applications. A wide product range of plunger pumps are kept in stock: 0.13 – 240 GPM and 100 – 10,000 PSI. Pumps are available in brass, nickel aluminum bronze, 316 stainless steel and duplex stainless steel. Cat Pumps’ products are backed up with readily-available inventory, outstanding customer support and a world-wide distribution network.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Positive Displacement Triplex Plunger Pump - 3511 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Positive Displacement Triplex Plunger Pump
3511
Positive Displacement Triplex Plunger Pump 3511
Cat Pumps’ product line includes the world’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps’ field-proven dependability, efficiency, durability and versatility give users the best value for the dollar. Cat Pumps’ plunger pumps are more efficient than other types of pumps, sometimes offering greater than 50% improvement. With highly-efficient pumps and proven dependability, Cat Pumps’ products are utilized world-wide in thousands of applications. A wide product range of plunger pumps are kept in stock: 0.13 – 240 GPM and 100 – 10,000 PSI. Pumps are available in brass, nickel aluminum bronze, 316 stainless steel and duplex stainless steel. Cat Pumps’ products are backed up with readily-available inventory, outstanding customer support and a world-wide distribution network.

Cat Pumps’ product line includes the world’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps’ field-proven dependability, efficiency, durability and versatility give users the best value for the dollar. Cat Pumps’ plunger pumps are more efficient than other types of pumps, sometimes offering greater than 50% improvement. With highly-efficient pumps and proven dependability, Cat Pumps’ products are utilized world-wide in thousands of applications.

A wide product range of plunger pumps are kept in stock: 0.13 – 240 GPM and 100 – 10,000 PSI. Pumps are available in brass, nickel aluminum bronze, 316 stainless steel and duplex stainless steel. Cat Pumps’ products are backed up with readily-available inventory, outstanding customer support and a world-wide distribution network.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 3511
Product Name Positive Displacement Triplex Plunger Pump
Pump Type Piston Plunger Pump (optional feature); Positive Displacement Pump; Triplex Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Liquid Flow 14.000 GPM (53.03 L/min)
Media Temperature -10 to 240 F (-23 to 116 C)
Unlock Full Specs
to access all available technical data

Similar Products

GHS6SU31-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 6.000 inch (152 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.8-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 14.70 HP
View Details