Cat Pumps - High Pressure Pumps & Systems Industrial Duty Change Over Nozzle 32149

Description
A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as nozzle numbers and are equivalent to the nozzle capacity in GPM at 4000 PSI. A variety of lance styles, lengths and materials are available, each with a ventilated insulator for operator comfort and safety. Choose from a number of nozzle types, including: Change over Adjustable Rotating Turbo Thread-in Product Range: Up to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles) Typical Usage: Use on portable pressure washers or any type of pressure washing unit. Materials: Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.
Datasheet
Description
A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as nozzle numbers and are equivalent to the nozzle capacity in GPM at 4000 PSI. A variety of lance styles, lengths and materials are available, each with a ventilated insulator for operator comfort and safety. Choose from a number of nozzle types, including: Change over Adjustable Rotating Turbo Thread-in Product Range: Up to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles) Typical Usage: Use on portable pressure washers or any type of pressure washing unit. Materials: Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Duty Change Over Nozzle - 32149 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Industrial Duty Change Over Nozzle
32149
Industrial Duty Change Over Nozzle 32149
A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as nozzle numbers and are equivalent to the nozzle capacity in GPM at 4000 PSI. A variety of lance styles, lengths and materials are available, each with a ventilated insulator for operator comfort and safety. Choose from a number of nozzle types, including: Change over Adjustable Rotating Turbo Thread-in Product Range: Up to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles) Typical Usage: Use on portable pressure washers or any type of pressure washing unit. Materials: Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.

A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as nozzle numbers and are equivalent to the nozzle capacity in GPM at 4000 PSI.

A variety of lance styles, lengths and materials are available, each with a ventilated insulator for operator comfort and safety. Choose from a number of nozzle types, including:

  • Change over
  • Adjustable
  • Rotating
  • Turbo
  • Thread-in

Product Range:
Up to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles)

Typical Usage:
Use on portable pressure washers or any type of pressure washing unit.

Materials:
Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Nozzles
Product Number 32149
Product Name Industrial Duty Change Over Nozzle
Media Water
Application Cleaning
Flow 420 GPH (442 ml/sec)
Maximum Pressure 2900 psi (2041 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details