Cat Pumps - High Pressure Pumps & Systems Submersible and End-Suction Centrifugal Pump 2K102

Description
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps. There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.
Datasheet
Description
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps. There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible and End-Suction Centrifugal Pump - 2K102 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Submersible and End-Suction Centrifugal Pump
2K102
Submersible and End-Suction Centrifugal Pump 2K102
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps. There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.

Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps.

There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 2K102
Product Name Submersible and End-Suction Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Jet Pump; Submersible Pump
Discharge Pressure 9.0 psi (6.33 m of Water)
Liquid Flow 88.000 GPM (333.33 L/min)
Media Temperature -10 to 240 F (-23 to 116 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 4463449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 230 v
Media Water Pump
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details