Cat Pumps’ product line includes the world’s most dependable reciprocating triplex plunger pumps. This design allows a cost-effective pump to achieve high-efficiency and low-pulsation. Cat Pumps’ field-proven dependability, efficiency, durability and versatility give users the best value for the dollar. Cat Pumps’ plunger pumps are more efficient than other types of pumps, sometimes offering greater than 50% improvement. With highly-efficient pumps and proven dependability, Cat Pumps’ products are utilized world-wide in thousands of applications.
A wide product range of plunger pumps are kept in stock: 0.13 – 240 GPM and 100 – 10,000 PSI. Pumps are available in brass, nickel aluminum bronze, 316 stainless steel and duplex stainless steel. Cat Pumps’ products are backed up with readily-available inventory, outstanding customer support and a world-wide distribution network.
| Cat Pumps - High Pressure Pumps & Systems | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | 241 |
| Product Name | Positive Displacement Triplex Plunger Pump |
| Pump Type | Piston Plunger Pump (optional feature); Positive Displacement Pump; Triplex Pump |
| Discharge Pressure | 1200.0 psi (844 m of Water) |
| Liquid Flow | 3.600 GPM (13.64 L/min) |
| Media Temperature | -10 to 240 F (-23 to 116 C) |