Cat Pumps - High Pressure Pumps & Systems Submersible and End-Suction Centrifugal Pump 1K305

Description
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps. There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.
Datasheet
Description
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps. There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submersible and End-Suction Centrifugal Pump - 1K305 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
Submersible and End-Suction Centrifugal Pump
1K305
Submersible and End-Suction Centrifugal Pump 1K305
Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps. There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.

Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter, more durable and more cost-effective than conventional cast iron pumps.

There are over a 100 models to choose from. Options include: manual or automatic float (submersible), chemical resistant or high temperature seals, and flanged or NPT fittings. Pumps can be built with several motor options: single or three phase, ODP or TEFC, 50 or 60 htz, up to 575 volt, 1750 or 3450 RPM.

Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps
Product Number 1K305
Product Name Submersible and End-Suction Centrifugal Pump
Pump Type Booster Pump; Centrifugal Pump; Jet Pump; Submersible Pump
Discharge Pressure 21.0 psi (14.76 m of Water)
Liquid Flow 74.000 GPM (280.30 L/min)
Media Temperature -10 to 240 F (-23 to 116 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.3 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 3.00 HP
View Details
Hydraulic Pump/Motor - 53823580 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details