Cat Pumps - High Pressure Pumps & Systems High Temperature and Run Dry Pump 1051.3400

Description
High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications. Common applications include: Truck Mount Carpet Cleaners Oil Rig Wash Down Vehicle Cleaning Contractor Cleaning In-plant Cleaning and Sanitizing Conveyor Belt Cleaning Restaurant Cleaning Hood Vent Cleaning
Datasheet
Description
High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications. Common applications include: Truck Mount Carpet Cleaners Oil Rig Wash Down Vehicle Cleaning Contractor Cleaning In-plant Cleaning and Sanitizing Conveyor Belt Cleaning Restaurant Cleaning Hood Vent Cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature and Run Dry Pump - 1051.3400 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
High Temperature and Run Dry Pump
1051.3400
High Temperature and Run Dry Pump 1051.3400
High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications. Common applications include: Truck Mount Carpet Cleaners Oil Rig Wash Down Vehicle Cleaning Contractor Cleaning In-plant Cleaning and Sanitizing Conveyor Belt Cleaning Restaurant Cleaning Hood Vent Cleaning

High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications.

Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications.

Common applications include:

  • Truck Mount Carpet Cleaners
  • Oil Rig Wash Down
  • Vehicle Cleaning
  • Contractor Cleaning
  • In-plant Cleaning and Sanitizing
  • Conveyor Belt Cleaning
  • Restaurant Cleaning
  • Hood Vent Cleaning
Supplier's Site Datasheet
High Temperature and Run Dry Pump - 1051.3400 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
High Temperature and Run Dry Pump
1051.3400
High Temperature and Run Dry Pump 1051.3400
High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications. Common applications include: Truck Mount Carpet Cleaners Oil Rig Wash Down Vehicle Cleaning Contractor Cleaning In-plant Cleaning and Sanitizing Conveyor Belt Cleaning Restaurant Cleaning Hood Vent Cleaning

High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications.

Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications.

Common applications include:

  • Truck Mount Carpet Cleaners
  • Oil Rig Wash Down
  • Vehicle Cleaning
  • Contractor Cleaning
  • In-plant Cleaning and Sanitizing
  • Conveyor Belt Cleaning
  • Restaurant Cleaning
  • Hood Vent Cleaning
Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number 1051.3400 1051.3400
Product Name High Temperature and Run Dry Pump High Temperature and Run Dry Pump
Discharge Pressure 2200.0 psi (1547 m of Water) 1800.0 psi (1266 m of Water)
Liquid Flow 10.000 GPM (37.88 L/min) 12.000 GPM (45.45 L/min)
Media Temperature 200 F (93 C) 200 F (93 C)
HP 15.10 HP 14.80 HP
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 1253556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 21.8 psi (15.3 m of Water)
HP 0.03 HP
Pump Housing Material Aluminum; Anodised aluminium
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details