Cat Pumps - High Pressure Pumps & Systems High Temperature and Run Dry Pump 1050.3400

Description
High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications. Common applications include: Truck Mount Carpet Cleaners Oil Rig Wash Down Vehicle Cleaning Contractor Cleaning In-plant Cleaning and Sanitizing Conveyor Belt Cleaning Restaurant Cleaning Hood Vent Cleaning
Datasheet
Description
High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications. Common applications include: Truck Mount Carpet Cleaners Oil Rig Wash Down Vehicle Cleaning Contractor Cleaning In-plant Cleaning and Sanitizing Conveyor Belt Cleaning Restaurant Cleaning Hood Vent Cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature and Run Dry Pump - 1050.3400 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
High Temperature and Run Dry Pump
1050.3400
High Temperature and Run Dry Pump 1050.3400
High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications. Common applications include: Truck Mount Carpet Cleaners Oil Rig Wash Down Vehicle Cleaning Contractor Cleaning In-plant Cleaning and Sanitizing Conveyor Belt Cleaning Restaurant Cleaning Hood Vent Cleaning

High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications.

Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications.

Common applications include:

  • Truck Mount Carpet Cleaners
  • Oil Rig Wash Down
  • Vehicle Cleaning
  • Contractor Cleaning
  • In-plant Cleaning and Sanitizing
  • Conveyor Belt Cleaning
  • Restaurant Cleaning
  • Hood Vent Cleaning
Supplier's Site Datasheet
High Temperature and Run Dry Pump - 1050.3400 - Cat Pumps - High Pressure Pumps & Systems
Minneapolis, MN, USA
High Temperature and Run Dry Pump
1050.3400
High Temperature and Run Dry Pump 1050.3400
High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications. Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications. Common applications include: Truck Mount Carpet Cleaners Oil Rig Wash Down Vehicle Cleaning Contractor Cleaning In-plant Cleaning and Sanitizing Conveyor Belt Cleaning Restaurant Cleaning Hood Vent Cleaning

High-temperature liquids place extraordinary demands on system components, especially the pump. Pre-mature pump failure can lead to production downtime, added maintenance costs, damaged final product and increased personnel hazards. Avoid potential problems by counting on Cat Pumps’ field-proven technology for your high-temperature applications.

Cat Pumps’ high temperature pumps can handle liquids up to 200°F and perform in intermittent run dry conditions. Flow range of 0.5 - 20 GPM, and a pressure range of 100 – 3500 PSI. Available in brass, nickel aluminum bronze and stainless steel to cover a wide variety of applications.

Common applications include:

  • Truck Mount Carpet Cleaners
  • Oil Rig Wash Down
  • Vehicle Cleaning
  • Contractor Cleaning
  • In-plant Cleaning and Sanitizing
  • Conveyor Belt Cleaning
  • Restaurant Cleaning
  • Hood Vent Cleaning
Supplier's Site Datasheet

Technical Specifications

  Cat Pumps - High Pressure Pumps & Systems Cat Pumps - High Pressure Pumps & Systems
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number 1050.3400 1050.3400
Product Name High Temperature and Run Dry Pump High Temperature and Run Dry Pump
Discharge Pressure 1800.0 psi (1266 m of Water) 2200.0 psi (1547 m of Water)
Liquid Flow 12.000 GPM (45.45 L/min) 10.000 GPM (37.88 L/min)
Media Temperature 200 F (93 C) 200 F (93 C)
HP 14.80 HP 15.10 HP
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Ball Valve AODD Pumps - SB1___SB25 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 42.000 GPM (0.00 to 159.09 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Water Pumps - 2145212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless steel
Media Water Pump
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cast Iron Pumps - Two Stage High Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details