Highly resistant to conditions that corrode and rust regular steel casters
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WCS5035-**-SPU |
| Product Name | WC S5000 Series |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster; Stem Caster (optional feature) |
| Wheel Type | Solid Poly |
| Features | Brake (optional feature); Threaded Stem (optional feature) |
| Maximum Load | 350 lbs (159 kg) |
| Wheel Diameter | 3.5 inch (88.9 mm) |