Single ball bearing, precision machined, hardened & heat treated
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC9160-01-VG |
| Product Name | WC 9100 Series |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster |
| Wheel Type | V-grooved |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 1400 lbs (635 kg) |
| Wheel Diameter | 6 inch (152 mm) |