Single ball bearing, precision machined, hardened & heat treated
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC9160-01-RCI |
| Product Name | WC 9100 Series |
| Caster Type | Rigid Plate Caster (optional feature); Swivel Plate Caster |
| Wheel Type | Rubber/Metal |
| Features | Brake (optional feature); Kingpinless |
| Maximum Load | 500 lbs (227 kg) |
| Wheel Diameter | 6 inch (152 mm) |