Caster Warehouse Inc. WC 6800 Series WC6850-01-DUC

Description
Case hardened double ball raceway provide extra capacity & durability
Description
Case hardened double ball raceway provide extra capacity & durability

Suppliers

Company
Product
Description
Supplier Links
WC 6800 Series - WC6850-01-DUC - Caster Warehouse Inc.
Lilburn, GA, USA
WC 6800 Series
WC6850-01-DUC
WC 6800 Series WC6850-01-DUC
Case hardened double ball raceway provide extra capacity & durability

Case hardened double ball raceway provide extra capacity & durability

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Casters
Product Number WC6850-01-DUC
Product Name WC 6800 Series
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster
Wheel Type Metal
Features Brake (optional feature)
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor, C7 Series - CAC7 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Stem Caster; Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65GFB - UHG-65GFB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details