Chrome plated finish provides excellent protection and looks great
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | WC 5430-**-TRB-TG |
| Product Name | WC 5400 Series |
| Caster Type | Swivel Plate Caster; Stem Caster (optional feature) |
| Wheel Type | Rubber/Metal |
| Features | Brake (optional feature); Threaded Stem (optional feature) |
| Maximum Load | 180 lbs (81.63 kg) |
| Wheel Diameter | 3 inch (76.2 mm) |