Caster Connection, Inc. Caster CCAPEX-8R

Description
RIGID CASTER WHEEL, 8" WHEEL DIAMETER, 2" WHEEL WIDTH, SINGLE WHEEL, ALUMINUM CORE MATERIAL, TOP PLATE MOUNTING TYPE, 1,200 LB. WHEEL CAPACITY, DONUT TREAD, 6203-RS BALL BEARING, 3/8" MOUNTING BOLT SIZE, CC-1010-800200-40-T1 . FREE 2 YEAR RADWELL WARRANTY
Description
RIGID CASTER WHEEL, 8" WHEEL DIAMETER, 2" WHEEL WIDTH, SINGLE WHEEL, ALUMINUM CORE MATERIAL, TOP PLATE MOUNTING TYPE, 1,200 LB. WHEEL CAPACITY, DONUT TREAD, 6203-RS BALL BEARING, 3/8" MOUNTING BOLT SIZE, CC-1010-800200-40-T1 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Caster - 99521044 - Radwell International
Willingboro, NJ, United States
Caster
99521044
Caster 99521044
RIGID CASTER WHEEL, 8" WHEEL DIAMETER, 2" WHEEL WIDTH, SINGLE WHEEL, ALUMINUM CORE MATERIAL, TOP PLATE MOUNTING TYPE, 1,200 LB. WHEEL CAPACITY, DONUT TREAD, 6203-RS BALL BEARING, 3/8" MOUNTING BOLT SIZE, CC-1010-800200-40-T1 . FREE 2 YEAR RADWELL WARRANTY

RIGID CASTER WHEEL, 8" WHEEL DIAMETER, 2" WHEEL WIDTH, SINGLE WHEEL, ALUMINUM CORE MATERIAL, TOP PLATE MOUNTING TYPE, 1,200 LB. WHEEL CAPACITY, DONUT TREAD, 6203-RS BALL BEARING, 3/8" MOUNTING BOLT SIZE, CC-1010-800200-40-T1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 99521044
Product Name Caster
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-32-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
View Details