Other sizes and focal length are available upon request. Also the lens ring mounts are available upon request.
| CASTECH, Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | LBX-254-R904-BK7 |
| Product Name | Bi-Convex Lenses |
| Lens Type | Spherical Lens |
| Diameter / Length | 25.4 mm (1 inch) |
| Radius of Curvature | 90.45 mm (3.56 inch) |