Carter Manufacturing Company, Inc. Stud Track Roller 1292407

Description
Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Stud Track Roller
Description
Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Stud Track Roller

Suppliers

Company
Product
Description
Supplier Links
Stud Track Roller - 1292407 - Reid Supply
Norton Shores, MI, United States
Stud Track Roller
1292407
Stud Track Roller 1292407
Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Stud Track Roller

Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles.


. Stud Track Roller

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drive Rollers and Idler Rollers
Product Number 1292407
Product Name Stud Track Roller
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Covers -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Type Feed Roller
Roll Diameter 0.7500 to 1.5 inch (19.05 to 38.1 mm)
View Details
Roller Pin - RLP-S - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Stainless Steel; Steel
Roll Diameter 0.2362 to 0.5906 inch (6 to 15 mm)
View Details
1.988
Specs
Application Conveyor
Type Feed Roller
Material Plastic; Urethane
View Details
Conveyor Roller - KG22 AB1 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Conveyor
Type Idler Roller
Length/Width 22 inch (559 mm)
View Details