Edwards Signaling Enclosure 757A-SBW

Description
EDWARDS SIGNALING Panel Accessories 757A-SBW
Description
EDWARDS SIGNALING Panel Accessories 757A-SBW

Suppliers

Company
Product
Description
Supplier Links
Enclosure -  - Radwell International
Willingboro, NJ, United States
Enclosure
Enclosure
EDWARDS SIGNALING Panel Accessories 757A-SBW

EDWARDS SIGNALING Panel Accessories 757A-SBW

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Desktop Enclosures - 1965970 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 11.89 inch (302 mm)
Width 10.71 inch (272 mm)
View Details