Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIBLE ALARMS
EDWARDS SIGNALING
7007B-N5 -- EDWD COMBINATION
Edwards Signaling
EDWD Combination
7007B-N5
Description
Buzzer Strobe, 110 Cd, 120VAC
Galco Industrial Electronics
Done
Description
Buzzer Strobe, 110 Cd, 120VAC
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
EDWD Combination
7007B-N5
EDWD Combination
7007B-N5
Buzzer Strobe, 110 Cd, 120VAC
Buzzer Strobe, 110 Cd, 120VAC
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Audible Alarms
Product Number
7007B-N5
Product Name
EDWD Combination
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
PCBA, 24V, 15W
K2001961B-05
View Details
RS Components, Ltd.
Sounder Beacons
1999744
Specs
Alarm Type
Electronic
Mounting
Base mount
Agency Approvals
RoHS; RoHS Compliant
View Details
Allen-Bradley / Rockwell Automation
Metal Horn with LED Beacon 240V AC
855HM-CGMA20DL7
Specs
Operating Voltage
240 volts
View Details
Envirco
Hospi-Gard Annunciator
Specs
Specialty Applications
Medical
View Details