Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIBLE ALARMS
EDWARDS SIGNALING
435-10E1 -- EDWD BELLS
Edwards Signaling
EDWD Bells
435-10E1
Description
10 In Vibrating Bell 12V Dc
Galco Industrial Electronics
Done
Description
10 In Vibrating Bell 12V Dc
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
EDWD Bells
435-10E1
EDWD Bells
435-10E1
10 In Vibrating Bell 12V Dc
10 In Vibrating Bell 12V Dc
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Audible Alarms
Product Number
435-10E1
Product Name
EDWD Bells
Alarm Type
Bell
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
AV1-LED Flashing Combination Audible/Visual Signals
AV1-LED-024A
Specs
Mounting
1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals
UL; ULC; UL,cUL
Sound Level
95 dB
View Details
RS Components, Ltd.
Smoke Alarms
2775807
Specs
Agency Approvals
RoHS; RoHS Compliant
View Details
Allen-Bradley / Rockwell Automation
Haz Loc Metal Horn with Beacon 240V AC
855XM-CGMA20DA7
Specs
Operating Voltage
240 volts
View Details
Envirco
Hospi-Gard Annunciator
Specs
Specialty Applications
Medical
View Details