Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIBLE ALARMS
EDWARDS SIGNALING
340-10N5 -- EDWD BELLS
Edwards Signaling
EDWD Bells
340-10N5
Description
Vibrating Bell, 10in., 120VAC
Galco Industrial Electronics
Done
Description
Vibrating Bell, 10in., 120VAC
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
EDWD Bells
340-10N5
EDWD Bells
340-10N5
Vibrating Bell, 10in., 120VAC
Vibrating Bell, 10in., 120VAC
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Audible Alarms
Product Number
340-10N5
Product Name
EDWD Bells
Alarm Type
Bell
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals
SLM500R
Specs
Mounting
2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals
UL; ULC; CE,UL,cUL
Sound Level
86 to 105 dB
View Details
RS Components, Ltd.
Electronic Sounders
3296771
Specs
Mounting
Surface mount
Supply Voltage
AC
Operating Voltage
110 to 230 volts
View Details
Allen-Bradley / Rockwell Automation
Metal Horn with LED Beacon 120V AC
855HM-CGMA10DL3
Specs
Operating Voltage
120 volts
View Details
Envirco
Hospi-Gard Annunciator
Specs
Specialty Applications
Medical
View Details