Edwards Signaling Buzzer/Horn/Alarm 123A-N5

Description
EDWARDS SIGNALING Panel Accessories 123A-N5
Description
EDWARDS SIGNALING Panel Accessories 123A-N5

Suppliers

Company
Product
Description
Supplier Links
Buzzer/Horn/Alarm -  - Radwell International
Willingboro, NJ, United States
Buzzer/Horn/Alarm
Buzzer/Horn/Alarm
EDWARDS SIGNALING Panel Accessories 123A-N5

EDWARDS SIGNALING Panel Accessories 123A-N5

Supplier's Site

Technical Specifications

  Radwell International
Product Category Audio Transducers and Buzzers
Product Name Buzzer/Horn/Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 276804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Siren - FBPS6084(A,B) - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 59.5 mm (2.34 inch)
View Details