Carrier Vibrating Equipment, Inc. Conventional Fluid Bed Cooler

Description
Carrier conventional fluid bed coolers can cool a variety of products without the aid of vibration. Our conventional fluid bed coolers pass air directly through a bed of solid material via a perforated plate, nozzles, or other fluidizing media, thereby lifting and mixing the solids. At a certain air velocity (the fluidization velocity), the bed will behave much like a boiling liquid. Conventional fluid bed coolers are well suited for: Fluid bed coolers can be multi-functional, providing drying, cooling, classifying, sterilizing, and more in a single unit. Continuous operation or batch. Efficient processing without product degradation – Carrier fluid bed coolers provide gentle fluidizing action. Features and benefits of Carrier conventional fluid bed coolers: Product is continually mixed to promote uniformity. Our fluid bed coolers are easily adaptable to batch or continuous processing. Indirect heat transfer tubes or plates can be immersed in the bed, significantly reducing the size and cost of the fluid bed and increasing energy efficiency. Efficient fluid bed cooler design transfers heat with low energy consumption Vibration can be used to aid in processing more difficult products. Sampling ports. Variation in process by controlling fluid bed cooler bed depth, retention time and product temperature. Sanitary, U.S.D.A (3A) approved construction. Proven performance, our conventional fluid bed coolers offer easy cleaning, rugged construction, are dust tight, and are low maintenance.
Datasheet
Description
Carrier conventional fluid bed coolers can cool a variety of products without the aid of vibration. Our conventional fluid bed coolers pass air directly through a bed of solid material via a perforated plate, nozzles, or other fluidizing media, thereby lifting and mixing the solids. At a certain air velocity (the fluidization velocity), the bed will behave much like a boiling liquid. Conventional fluid bed coolers are well suited for: Fluid bed coolers can be multi-functional, providing drying, cooling, classifying, sterilizing, and more in a single unit. Continuous operation or batch. Efficient processing without product degradation – Carrier fluid bed coolers provide gentle fluidizing action. Features and benefits of Carrier conventional fluid bed coolers: Product is continually mixed to promote uniformity. Our fluid bed coolers are easily adaptable to batch or continuous processing. Indirect heat transfer tubes or plates can be immersed in the bed, significantly reducing the size and cost of the fluid bed and increasing energy efficiency. Efficient fluid bed cooler design transfers heat with low energy consumption Vibration can be used to aid in processing more difficult products. Sampling ports. Variation in process by controlling fluid bed cooler bed depth, retention time and product temperature. Sanitary, U.S.D.A (3A) approved construction. Proven performance, our conventional fluid bed coolers offer easy cleaning, rugged construction, are dust tight, and are low maintenance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conventional Fluid Bed Cooler -  - Carrier Vibrating Equipment, Inc.
Louisville, KY, USA
Conventional Fluid Bed Cooler
Conventional Fluid Bed Cooler
Carrier conventional fluid bed coolers can cool a variety of products without the aid of vibration. Our conventional fluid bed coolers pass air directly through a bed of solid material via a perforated plate, nozzles, or other fluidizing media, thereby lifting and mixing the solids. At a certain air velocity (the fluidization velocity), the bed will behave much like a boiling liquid. Conventional fluid bed coolers are well suited for: Fluid bed coolers can be multi-functional, providing drying, cooling, classifying, sterilizing, and more in a single unit. Continuous operation or batch. Efficient processing without product degradation – Carrier fluid bed coolers provide gentle fluidizing action. Features and benefits of Carrier conventional fluid bed coolers: Product is continually mixed to promote uniformity. Our fluid bed coolers are easily adaptable to batch or continuous processing. Indirect heat transfer tubes or plates can be immersed in the bed, significantly reducing the size and cost of the fluid bed and increasing energy efficiency. Efficient fluid bed cooler design transfers heat with low energy consumption Vibration can be used to aid in processing more difficult products. Sampling ports. Variation in process by controlling fluid bed cooler bed depth, retention time and product temperature. Sanitary, U.S.D.A (3A) approved construction. Proven performance, our conventional fluid bed coolers offer easy cleaning, rugged construction, are dust tight, and are low maintenance.

Carrier conventional fluid bed coolers can cool a variety of products without the aid of vibration.

Our conventional fluid bed coolers pass air directly through a bed of solid material via a perforated plate, nozzles, or other fluidizing media, thereby lifting and mixing the solids. At a certain air velocity (the fluidization velocity), the bed will behave much like a boiling liquid.

Conventional fluid bed coolers are well suited for:

  • Fluid bed coolers can be multi-functional, providing drying, cooling, classifying, sterilizing, and more in a single unit.
  • Continuous operation or batch.
  • Efficient processing without product degradation – Carrier fluid bed coolers provide gentle fluidizing action.

Features and benefits of Carrier conventional fluid bed coolers:

  • Product is continually mixed to promote uniformity.
  • Our fluid bed coolers are easily adaptable to batch or continuous processing.
  • Indirect heat transfer tubes or plates can be immersed in the bed, significantly reducing the size and cost of the fluid bed and increasing energy efficiency.
  • Efficient fluid bed cooler design transfers heat with low energy consumption
  • Vibration can be used to aid in processing more difficult products.
  • Sampling ports.
  • Variation in process by controlling fluid bed cooler bed depth, retention time and product temperature.
  • Sanitary, U.S.D.A (3A) approved construction.
  • Proven performance, our conventional fluid bed coolers offer easy cleaning, rugged construction, are dust tight, and are low maintenance.
Supplier's Site Datasheet

Technical Specifications

  Carrier Vibrating Equipment, Inc.
Product Category Chillers (industrial)
Product Name Conventional Fluid Bed Cooler
Application Industrial; Plastics; Process
Unlock Full Specs
to access all available technical data

Similar Products

Recirculating Chillers -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Application Industrial
Power Source 208-230/60/1; Other; 400V 3-Phase
Other Features Casters
View Details
FKS-KWS - fks-kws - BARTEC
Specs
Application HVAC; Process
Power Source Other;

110 VAC to 690 VAC
50/60 Hz
(depending on model)

Cooling Capacity 6.5 kW (8.71 BHP)
View Details
Cooling Systems - Air-Cooled Chillers - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Application Industrial
Condenser Cooling Air-Cooled
Cooling Capacity 1.0 to 440.0 kW (1.34 to 590 BHP)
View Details
Electrical - Climate Control - Chillers - CCE6301 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Application Industrial
View Details