Carrier Vibrating Equipment, Inc. Bag Flattener

Description
Carrier’s standard bag flattener systems quickly flatten bottom-heavy, irregular-shaped bags and convey to a palletizing area. With an easy-to-install design and proven performance, our bag flatteners provide efficient operations with little maintenance requirements. Our bag flattener systems feature removable and adjustable angle levels to effectively flatten different bagged products. Features and benefits of Carrier bag flatteners: Maximum bag size: 24 inches wide x 31 inches long x 7 inches high. Removable and adjustable leveling angles for better control of different bagged products. “Ruff-Top” liner prevents bag damage; no bag tearing or pinching. Fines scalping section for removal of loose dirt and debris. Heavy duty, natural frequency bag flattener unit precisely tuned to specific stroke, frequency, and angle of incline to flatten and convey bagged bulk solids. Our bag flatteners are proven to provide easy installation, low maintenance and minimum downtime.
Description
Carrier’s standard bag flattener systems quickly flatten bottom-heavy, irregular-shaped bags and convey to a palletizing area. With an easy-to-install design and proven performance, our bag flatteners provide efficient operations with little maintenance requirements. Our bag flattener systems feature removable and adjustable angle levels to effectively flatten different bagged products. Features and benefits of Carrier bag flatteners: Maximum bag size: 24 inches wide x 31 inches long x 7 inches high. Removable and adjustable leveling angles for better control of different bagged products. “Ruff-Top” liner prevents bag damage; no bag tearing or pinching. Fines scalping section for removal of loose dirt and debris. Heavy duty, natural frequency bag flattener unit precisely tuned to specific stroke, frequency, and angle of incline to flatten and convey bagged bulk solids. Our bag flatteners are proven to provide easy installation, low maintenance and minimum downtime.

Suppliers

Company
Product
Description
Supplier Links
Bag Flattener -  - Carrier Vibrating Equipment, Inc.
Louisville, KY, USA
Bag Flattener
Bag Flattener
Carrier’s standard bag flattener systems quickly flatten bottom-heavy, irregular-shaped bags and convey to a palletizing area. With an easy-to-install design and proven performance, our bag flatteners provide efficient operations with little maintenance requirements. Our bag flattener systems feature removable and adjustable angle levels to effectively flatten different bagged products. Features and benefits of Carrier bag flatteners: Maximum bag size: 24 inches wide x 31 inches long x 7 inches high. Removable and adjustable leveling angles for better control of different bagged products. “Ruff-Top” liner prevents bag damage; no bag tearing or pinching. Fines scalping section for removal of loose dirt and debris. Heavy duty, natural frequency bag flattener unit precisely tuned to specific stroke, frequency, and angle of incline to flatten and convey bagged bulk solids. Our bag flatteners are proven to provide easy installation, low maintenance and minimum downtime.

Carrier’s standard bag flattener systems quickly flatten bottom-heavy, irregular-shaped bags and convey to a palletizing area.

With an easy-to-install design and proven performance, our bag flatteners provide efficient operations with little maintenance requirements. Our bag flattener systems feature removable and adjustable angle levels to effectively flatten different bagged products.

Features and benefits of Carrier bag flatteners:

  • Maximum bag size: 24 inches wide x 31 inches long x 7 inches high.
  • Removable and adjustable leveling angles for better control of different bagged products.
  • “Ruff-Top” liner prevents bag damage; no bag tearing or pinching.
  • Fines scalping section for removal of loose dirt and debris.
  • Heavy duty, natural frequency bag flattener unit precisely tuned to specific stroke, frequency, and angle of incline to flatten and convey bagged bulk solids.
  • Our bag flatteners are proven to provide easy installation, low maintenance and minimum downtime.
Supplier's Site

Technical Specifications

  Carrier Vibrating Equipment, Inc.
Product Category Industrial Conveyors
Product Name Bag Flattener
Conveyor Type Vibrating
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details
Heavy Duty Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
Mass Flow 0.2620 t/hr (0.2376 metric tons/hr)
View Details
Industrial Vibratory Conveyor - Slipstick® - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
Mechanical Vertical Reciprocating Conveyors - VSM-1 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 1000 lbs (454 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details