Star Knobs have five lobes to provide a firm, sure grip for applications requiring quick tightening and high torque. These thermoplastic knobs have smooth, rounded lobes to prevent snagging. Textured non-slip, non-glare finish. Molded-in brass insert provides superior thread strength.
| Carr Lane Manufacturing Co. | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Name | Thermoplastic Star Knobs |
| Knob Type | Five Arms / Lobes (Stars Knob) |
| Knob Material | Plastic |
| Material Description | Thermoplastic |
| Diameter / Width | 2.25 inches (57.15 mm) |