Vibrant and healthy plants are essential for all plant biology studies. No other environment provides more accurately controlled conditions for optimum plant research than a Plant Growth Chamber. Caron provides a full range of innovative, environmentally controlled Plant Growth Chambers to grow a wide variety of plant life. Our chambers are optimized for specific applications with the ideal temperature range, lighting and growth space for your particular application. Our product line includes:
Depending on your temperature, light, shelf and (optional) humidity requirements, our chambers meet many plant cultivating applications, such as algae research, plant pathology, plant virology, horticulture, plant incubation and so much more!
User friendly. Our range of Plant Growth Chambers are available in two sizes: 25 cu. ft. and 33 cu. ft. The large capacity, reach-in design is engineered to allow you to most efficiently take advantage of lab space while offering best in class customer friendly features. The heavy-duty casters with leveling feet make units easy to install and relocate. Our tool-less removable, stainless steel interior and sliding shelves make cleaning, accessing plants and reconfiguration easy!
Earth friendly components. The operating systems utilize the newest technologies in energy efficiency, lowering the operating cost of the units. Caron’s gROD™, Refrigeration on Demand, manages power consumption and saves electricity, promoting environmental stability. gROD uses an intelligent refrigeration system that only operates when needed, as opposed to competitive units that constantly use energy to meet temperature setpoints. The 115V units plug into standard laboratory outlets, reducing the amount of electricity required to run the chamber.
Versatile, earth friendly lamps. Our Plant Growth, Arabidopsis and Tissue Culture Chambers incorporate Caron’s earth-friendly gLux™ high efficiency fluorescent lamps. The modular, expandable and waterproof lamp banks are precisely spaced for uniformed, balanced light spec
| Caron Products and Services, Inc. | |
|---|---|
| Product Category | Environmental Test Chambers and Rooms |
| Product Number | 6340 |
| Product Name | Plant Growth Chambers |