CommScope, Inc. Connectors Modular, MJ/RJ Std Plugs & Jacks 6-641334-3

Description
MP-44U-F-1: UNSHD OVAL, 100PK
Request a Quote
Description
MP-44U-F-1: UNSHD OVAL, 100PK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Modular, MJ/RJ Std Plugs & Jacks - 6-641334-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
6-641334-3
Connectors Modular, MJ/RJ Std Plugs & Jacks 6-641334-3
MP-44U-F-1: UNSHD OVAL, 100PK

MP-44U-F-1: UNSHD OVAL, 100PK

Buy Now
Connector Rohs Compliant Commscope - 83Y7682 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Commscope
83Y7682
Connector Rohs Compliant Commscope 83Y7682
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6-641334-3 83Y7682
Product Name Connectors Modular, MJ/RJ Std Plugs & Jacks Connector Rohs Compliant Commscope
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details