CommScope, Inc. Connectors Modular, MJ/RJ Std Plugs & Jacks 6-569530-3

Description
MP-88S-R-1: SHLD, RND, 100PK
Request a Quote Datasheet
Description
MP-88S-R-1: SHLD, RND, 100PK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Modular, MJ/RJ Std Plugs & Jacks - 6-569530-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
6-569530-3
Connectors Modular, MJ/RJ Std Plugs & Jacks 6-569530-3
MP-88S-R-1: SHLD, RND, 100PK

MP-88S-R-1: SHLD, RND, 100PK

Buy Now
Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Commscope - 89Y2550 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Commscope
89Y2550
Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Commscope 89Y2550
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6-569530-3 89Y2550
Product Name Connectors Modular, MJ/RJ Std Plugs & Jacks Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Commscope
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data