CommScope, Inc. Connectors Modular, MJ/RJ Std Plugs & Jacks 6-569278-2

Description
MP-5EU-5: 5E, UNSHLD, 500 PK
Request a Quote Datasheet
Description
MP-5EU-5: 5E, UNSHLD, 500 PK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Modular, MJ/RJ Std Plugs & Jacks - 6-569278-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
6-569278-2
Connectors Modular, MJ/RJ Std Plugs & Jacks 6-569278-2
MP-5EU-5: 5E, UNSHLD, 500 PK

MP-5EU-5: 5E, UNSHLD, 500 PK

Buy Now
Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Commscope - 74Y6187 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Commscope
74Y6187
Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Commscope 74Y6187
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6-569278-2 74Y6187
Product Name Connectors Modular, MJ/RJ Std Plugs & Jacks Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Commscope
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details