MP-88U-R-1: UNSHLD, RND, 100PK
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 6-557315-3 | 80Y1803 |
| Product Name | Connectors Modular & Ethernet, Unreviewed | Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Commscope |
| Connector Type | Modular Connector and RJ Connector |