CommScope, Inc. Connectors Modular, MJ/RJ Std Plugs & Jacks 6-2111979-2

Description
MP-6S-B-5: 6 SHD 5.1-6.0, 500
Request a Quote Datasheet
Description
MP-6S-B-5: 6 SHD 5.1-6.0, 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Modular, MJ/RJ Std Plugs & Jacks - 6-2111979-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
6-2111979-2
Connectors Modular, MJ/RJ Std Plugs & Jacks 6-2111979-2
MP-6S-B-5: 6 SHD 5.1-6.0, 500

MP-6S-B-5: 6 SHD 5.1-6.0, 500

Buy Now
Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Commscope - 89Y2483 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Commscope
89Y2483
Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Commscope 89Y2483
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6-2111979-2 89Y2483
Product Name Connectors Modular, MJ/RJ Std Plugs & Jacks Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Commscope
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Cable Connectors - NCB-MG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Right Angle, Shrouded Stacking Banana Plug - 9306 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details