CommScope, Inc. Adapter, Rj45, 8Pos, Cat3, Rcpt-Rcpt; In Line Connector A Commscope 555052-1

Description
ADAPTER, RJ45, 8POS, CAT3, RCPT-RCPT; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes
Description
ADAPTER, RJ45, 8POS, CAT3, RCPT-RCPT; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adapter, Rj45, 8Pos, Cat3, Rcpt-Rcpt; In Line Connector A Commscope - 95M2837 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rj45, 8Pos, Cat3, Rcpt-Rcpt; In Line Connector A Commscope
95M2837
Adapter, Rj45, 8Pos, Cat3, Rcpt-Rcpt; In Line Connector A Commscope 95M2837
ADAPTER, RJ45, 8POS, CAT3, RCPT-RCPT; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes

ADAPTER, RJ45, 8POS, CAT3, RCPT-RCPT; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; Convert To RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95M2837
Product Name Adapter, Rj45, 8Pos, Cat3, Rcpt-Rcpt; In Line Connector A Commscope
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
IEC Connectors - 1886460 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details