CommScope, Inc. Adaptor, 6Pos Rj45 Jack/8Pos Rj45 Jack; In Line Connector A Commscope 555050-1

Description
ADAPTOR, 6POS RJ45 JACK/8POS RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:6Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:6Positions ; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, 6POS RJ45 JACK/8POS RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:6Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:6Positions ; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, 6Pos Rj45 Jack/8Pos Rj45 Jack; In Line Connector A Commscope - 89Y1143 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, 6Pos Rj45 Jack/8Pos Rj45 Jack; In Line Connector A Commscope
89Y1143
Adaptor, 6Pos Rj45 Jack/8Pos Rj45 Jack; In Line Connector A Commscope 89Y1143
ADAPTOR, 6POS RJ45 JACK/8POS RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:6Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:6Positions ; Product Range:- RoHS Compliant: Yes

ADAPTOR, 6POS RJ45 JACK/8POS RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:6Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:6Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89Y1143
Product Name Adaptor, 6Pos Rj45 Jack/8Pos Rj45 Jack; In Line Connector A Commscope
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details