CommScope, Inc. Coupler, Fibre, St; Fibre Optic Connector Type Commscope 501381-1

Description
COUPLER, FIBRE, ST; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:-; Adapter Body Style:Straight Adapter; Cable Diameter Max:7.04mm; Connector Type:ST Fibre RoHS Compliant: Yes
Datasheet
Description
COUPLER, FIBRE, ST; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:-; Adapter Body Style:Straight Adapter; Cable Diameter Max:7.04mm; Connector Type:ST Fibre RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupler, Fibre, St; Fibre Optic Connector Type Commscope - 15J7174 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, Fibre, St; Fibre Optic Connector Type Commscope
15J7174
Coupler, Fibre, St; Fibre Optic Connector Type Commscope 15J7174
COUPLER, FIBRE, ST; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:-; Adapter Body Style:Straight Adapter; Cable Diameter Max:7.04mm; Connector Type:ST Fibre RoHS Compliant: Yes

COUPLER, FIBRE, ST; Fibre Optic Connector Type:ST; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:-; Adapter Body Style:Straight Adapter; Cable Diameter Max:7.04mm; Connector Type:ST Fibre RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15J7174
Product Name Coupler, Fibre, St; Fibre Optic Connector Type Commscope
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details