CommScope, Inc. Connectors Modular, Ethernet & Premise Wiring 1375191-2

Description
JACK,SL110,RJ45,CAT5 E,BLK
Request a Quote Datasheet
Description
JACK,SL110,RJ45,CAT5 E,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Modular, Ethernet & Premise Wiring - 1375191-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, Ethernet & Premise Wiring
1375191-2
Connectors Modular, Ethernet & Premise Wiring 1375191-2
JACK,SL110,RJ45,CAT5 E,BLK

JACK,SL110,RJ45,CAT5E,BLK

Buy Now
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Commscope - 54M1738 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Commscope
54M1738
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Commscope 54M1738
RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1375191-2 54M1738
Product Name Connectors Modular, Ethernet & Premise Wiring Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Commscope
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details