CARLO GAVAZZI Automation Components Industrial, DIN Rail Power Supplies SPDM24751B

Description
AC/DC DIN RAIL SUPPLY 24V 72W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 72W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1864-1433-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1864-1433-ND
Industrial, DIN Rail Power Supplies 1864-1433-ND
AC/DC DIN RAIL SUPPLY 24V 72W

AC/DC DIN RAIL SUPPLY 24V 72W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Carlo Gavazzi - 54AC6762 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Carlo Gavazzi
54AC6762
Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Carlo Gavazzi 54AC6762
POWER SUPPLY, AC-DC, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1864-1433-ND 54AC6762
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Carlo Gavazzi
Type 1 DC Power Supply
Operating Temperature -25 to 71 C (-13 to 160 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 3 amps 3 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details