AC/DC DIN RAIL SUPPLY 24V 120W
POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1864-1418-ND | 54AC6747 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Carlo Gavazzi |
| Type | 1 | DC Power Supply |
| Features | Power Factor Correction | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |
| DC Output Current | 5 amps | 5 amps |
| AC Input Voltage | 85.0 to 264.0 volts |