General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
RELAY GEN PURPOSE DPDT 10A 120V
POWER RELAY, DPDT, 120VAC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:RRM Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:30V RoHS Compliant: Yes
INDUSTRIAL RELAY 8 PINS DPDT 10A
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1864-2786-ND | RRM002A120V | 73AC4547 | RRM002A120V |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, Dpdt, 120Vac, 10A, Socket; Contact Configuration Carlo Gavazzi | ELMC General Purpose |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |