Contact Configuration:DPST-N
O; Load Current:75A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:Random Turn On; Operating Voltage Min:42V; Control Voltage Min:4VDC RoHS Compliant: Yes
Contact Configuration:DPST-NO; Load Current:75A; Operating Voltage Max:600VAC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:Random Turn On; Operating Voltage Min:42V; Control Voltage Min:4VDC RoHS Compliant: Yes