Carlisle Interconnect Technologies Phase Adjustable Cable Connectors

Description
Cable Style Phase Adjusters provide up to 26 GHz. smooth continuous phase adjustment and positive resettable locking mechanism. Cable configurations that are available include .141, .085 and .047 OD. Up to 50 GHz Low insertion loss Smooth continuous phase adjustment Positive resettable locking mechanism Different connector options available MIL-STD-348 Compliant
Description
Cable Style Phase Adjusters provide up to 26 GHz. smooth continuous phase adjustment and positive resettable locking mechanism. Cable configurations that are available include .141, .085 and .047 OD. Up to 50 GHz Low insertion loss Smooth continuous phase adjustment Positive resettable locking mechanism Different connector options available MIL-STD-348 Compliant

Suppliers

Company
Product
Description
Supplier Links
Phase Adjustable Cable Connectors -  - Carlisle Interconnect Technologies
St. Augustine, FL, USA
Phase Adjustable Cable Connectors
Phase Adjustable Cable Connectors
Cable Style Phase Adjusters provide up to 26 GHz. smooth continuous phase adjustment and positive resettable locking mechanism. Cable configurations that are available include .141, .085 and .047 OD. Up to 50 GHz Low insertion loss Smooth continuous phase adjustment Positive resettable locking mechanism Different connector options available MIL-STD-348 Compliant

Cable Style Phase Adjusters provide up to 26 GHz. smooth continuous phase adjustment and positive resettable locking mechanism. Cable configurations that are available include .141, .085 and .047 OD.

  • Up to 50 GHz
  • Low insertion loss
  • Smooth continuous phase adjustment
  • Positive resettable locking mechanism
  • Different connector options available
  • MIL-STD-348 Compliant
Supplier's Site

Technical Specifications

  Carlisle Interconnect Technologies
Product Category RF and Microwave Connectors
Product Name Phase Adjustable Cable Connectors
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053261-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 2469498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details