Carling Technologies, Inc. Carling Technologies VVCTB00-000 Contura III Switch Actuator, Plastic, Black with Blue Lens VVCTB00-000

Description
Carling Technologies VVCTB00-000 Contura III Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Blue Lens Color: Black Material: Soft Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate Offered with either a hard nylon overlay or a soft-touch elastomer overlay Incorporates three rows of bars on the top and bottom of the rocker
Request a Quote Datasheet
Description
Carling Technologies VVCTB00-000 Contura III Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Blue Lens Color: Black Material: Soft Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate Offered with either a hard nylon overlay or a soft-touch elastomer overlay Incorporates three rows of bars on the top and bottom of the rocker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies VVCTB00-000 Contura III Switch Actuator, Plastic, Black with Blue Lens - 44440 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies VVCTB00-000 Contura III Switch Actuator, Plastic, Black with Blue Lens
44440
Carling Technologies VVCTB00-000 Contura III Switch Actuator, Plastic, Black with Blue Lens 44440
Carling Technologies VVCTB00-000 Contura III Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Blue Lens Color: Black Material: Soft Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate Offered with either a hard nylon overlay or a soft-touch elastomer overlay Incorporates three rows of bars on the top and bottom of the rocker
  • Carling Technologies VVCTB00-000 Contura III Switch Actuator
  • Category: Rocker Switches
  • Manufacturer: Carling Technologies
  • Component: Actuator
  • Illumination: Blue Lens
  • Color: Black
  • Material: Soft
  • Fits the Contura switch bodies
  • Modular design
  • Easy installation: actuators snap onto switch body
  • Switch bodies and snap-in actuators sold separately
  • Constructed of thermoplastic polycarbonate
  • Offered with either a hard nylon overlay or a soft-touch elastomer overlay
  • Incorporates three rows of bars on the top and bottom of the rocker
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Rocker Switches
Product Number 44440
Product Name Carling Technologies VVCTB00-000 Contura III Switch Actuator, Plastic, Black with Blue Lens
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1115V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details