Carling Technologies, Inc. Carling Technologies VVCMC00-000 Contura III Switch Actuator, Plastic, Black with Red Lens VVCMC00-000

Description
Carling Technologies VVCMC00-000 Contura III Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Red Lens Color: Black Material: Hard Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate Offered with either a hard nylon overlay or a soft-touch elastomer overlay Incorporates three rows of bars on the top and bottom of the rocker
Request a Quote Datasheet
Description
Carling Technologies VVCMC00-000 Contura III Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Red Lens Color: Black Material: Hard Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate Offered with either a hard nylon overlay or a soft-touch elastomer overlay Incorporates three rows of bars on the top and bottom of the rocker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies VVCMC00-000 Contura III Switch Actuator, Plastic, Black with Red Lens - 44436 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies VVCMC00-000 Contura III Switch Actuator, Plastic, Black with Red Lens
44436
Carling Technologies VVCMC00-000 Contura III Switch Actuator, Plastic, Black with Red Lens 44436
Carling Technologies VVCMC00-000 Contura III Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Red Lens Color: Black Material: Hard Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate Offered with either a hard nylon overlay or a soft-touch elastomer overlay Incorporates three rows of bars on the top and bottom of the rocker
  • Carling Technologies VVCMC00-000 Contura III Switch Actuator
  • Category: Rocker Switches
  • Manufacturer: Carling Technologies
  • Component: Actuator
  • Illumination: Red Lens
  • Color: Black
  • Material: Hard
  • Fits the Contura switch bodies
  • Modular design
  • Easy installation: actuators snap onto switch body
  • Switch bodies and snap-in actuators sold separately
  • Constructed of thermoplastic polycarbonate
  • Offered with either a hard nylon overlay or a soft-touch elastomer overlay
  • Incorporates three rows of bars on the top and bottom of the rocker
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Rocker Switches
Product Number 44436
Product Name Carling Technologies VVCMC00-000 Contura III Switch Actuator, Plastic, Black with Red Lens
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8A Rocker Switch - A8A-223-1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details